Cornell Dubilier Aluminum Electrolytic Capacitors LPW123M1EN50V-W

Description
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW123M1EN50V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW123M1EN50V-W-ND
Aluminum Electrolytic Capacitors LPW123M1EN50V-W-ND
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 120Hz 1000 Hrs @ 85°C

12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW123M1EN50V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW123M1EN50V-W
Capacitors - Aluminum Electrolytic Capacitors LPW123M1EN50V-W
CAP ALUM 12000UF 20% 25V SNAP

CAP ALUM 12000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW123M1EN50V-W-ND LPW123M1EN50V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers