Cornell Dubilier Aluminum Electrolytic Capacitors LP682M050E9P3

Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LP682M050E9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP682M050E9P3-ND
Aluminum Electrolytic Capacitors LP682M050E9P3-ND
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 1000 Hrs @ 105°C

6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP682M050E9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP682M050E9P3
Aluminum Electrolytic Capacitors 2002-LP682M050E9P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 6800µF 50V

105 ºC Snap-In Aluminum Electrolytic Capacitors 6800µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP682M050E9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP682M050E9P3
Capacitors - Aluminum Electrolytic Capacitors LP682M050E9P3
CAP ALUM 6800UF 20% 50V SNAP

CAP ALUM 6800UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LP682M050E9P3-ND 2002-LP682M050E9P3 LP682M050E9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details