Cornell Dubilier Aluminum Electrolytic Capacitors LP272M035C1P3

Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4096-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4096-ND
Aluminum Electrolytic Capacitors 338-4096-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm @ 120Hz 1000 Hrs @ 105°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP272M035C1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP272M035C1P3
Aluminum Electrolytic Capacitors 2002-LP272M035C1P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 2700µF 35V

105 ºC Snap-In Aluminum Electrolytic Capacitors 2700µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP272M035C1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP272M035C1P3
Capacitors - Aluminum Electrolytic Capacitors LP272M035C1P3
CAP ALUM 2700UF 20% 35V SNAP

CAP ALUM 2700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-4096-ND 2002-LP272M035C1P3 LP272M035C1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details