Cornell Dubilier Aluminum Electrolytic Capacitors LP182M200H9P3

Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 112mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 112mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LP182M200H9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP182M200H9P3-ND
Aluminum Electrolytic Capacitors LP182M200H9P3-ND
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 112mOhm @ 120Hz 1000 Hrs @ 105°C

1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 112mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP182M200H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP182M200H9P3
Aluminum Electrolytic Capacitors 2002-LP182M200H9P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 200V

105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 200V

Supplier's Site Datasheet
Aluminum Capacitors - LP182M200H9P3 - 1021794-LP182M200H9P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - LP182M200H9P3
1021794-LP182M200H9P3
Aluminum Capacitors - LP182M200H9P3 1021794-LP182M200H9P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1021794-LP182M200H9P 3 Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 1800μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar ESR: 112 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 3.8A @ 120Hz Ripple Current - High Frequency: 5.32A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1021794-LP182M200H9P3
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 1800μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
ESR: 112 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 3.8A @ 120Hz
Ripple Current - High Frequency: 5.32A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP182M200H9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LP182M200H9P3
Capacitors - Aluminum Electrolytic Capacitors LP182M200H9P3
CAP ALUM 1800UF 20% 200V SNAP

CAP ALUM 1800UF 20% 200V SNAP

Supplier's Site
CAP ALUM 1800UF 20% 200V SNAP - 192-LP182M200H9P3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1800UF 20% 200V SNAP
192-LP182M200H9P3
CAP ALUM 1800UF 20% 200V SNAP 192-LP182M200H9P3
CAP ALUM 1800UF 20% 200V SNAP

CAP ALUM 1800UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number LP182M200H9P3-ND 2002-LP182M200H9P3 1021794-LP182M200H9P3 LP182M200H9P3 192-LP182M200H9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - LP182M200H9P3 Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 1800UF 20% 200V SNAP
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details