Cornell Dubilier Aluminum Electrolytic Capacitors LP182M035A1P3

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LP182M035A1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP182M035A1P3-ND
Aluminum Electrolytic Capacitors LP182M035A1P3-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP182M035A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP182M035A1P3
Aluminum Electrolytic Capacitors 2002-LP182M035A1P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 35V

105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP182M035A1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP182M035A1P3
Capacitors - Aluminum Electrolytic Capacitors LP182M035A1P3
CAP ALUM 1800UF 20% 35V SNAP

CAP ALUM 1800UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LP182M035A1P3-ND 2002-LP182M035A1P3 LP182M035A1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C702M050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
4 suppliers