10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 120Hz 1000 Hrs @ 105°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 769459-LP103M035E7P3
Series: LP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In
Voltage Rating: 35V
Applications: General
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 41 mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Family Name: LP
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 3A @ 120Hz
Ripple Current - High Frequency: 3.3A @ 100kHz
Height - Seated (Maximum): 1.575" (40.00mm)
Alternative Parts (Cross-Reference): ECEC1VA103DB; ECE-C1VA103DA;
Introduction Date: April 13, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
105 ºC Snap-In Aluminum Electrolytic Capacitors 10000µF 35V
CAP ALUM 10000UF 20% 35V SNAP
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LP103M035E7P3-ND | 769459-LP103M035E7P3 | 2002-LP103M035E7P3 | LP103M035E7P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - LP103M035E7P3 | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |