Knowles Precision Devices Microphones KAS-700-0150

Description
Microphones Mics on Flex, 2 Pack, SPV08A0LR5H-1, TOCHI, Bottom Port Analog
Datasheet
Description
Microphones Mics on Flex, 2 Pack, SPV08A0LR5H-1, TOCHI, Bottom Port Analog
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
KAS-700-0150
Microphones KAS-700-0150
Microphones Mics on Flex, 2 Pack, SPV08A0LR5H-1, TOCHI, Bottom Port Analog

Microphones Mics on Flex, 2 Pack, SPV08A0LR5H-1, TOCHI, Bottom Port Analog

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number KAS-700-0150
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details