OPW Engineered Systems ISO-Ring® Gauge Isolation Rings

Description
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).
Description
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).

Suppliers

Company
Product
Description
Supplier Links
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Lebanon, OH, USA
ISO-Ring® Gauge Isolation Rings
ISO-Ring® Gauge Isolation Rings
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).

There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear:

Out with the old diaphragm seal. In with the OPW’s ISO-Ring®.

Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes:

Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate.

Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal.

Features and Benefits

  • Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid.
  • Isolating the gauge (or switch) from solids in process flow results in accurate readings.
  • Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow.
  • Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate.
  • Integral design eliminates accidental breakage.
  • Adaptable to a variety of process conditions and applications.
  • Will not clog (which is not true of diaphragm seals).
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Diaphragm Seals
Product Name ISO-Ring® Gauge Isolation Rings
Seal Design Other; (Isolation Ring)
Upper and Lower Housing Materials Carb. Stl.
Instrument Connection Other; (1"- 4" NPT)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Gauge Guard - GGMUV-PV-B - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
DIAPHRAGM SEALS - CPVC-0200-PB01-E50 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Threaded; Other; (FNPT)
View Details
DRM - Diaphragm Seal -  - KOBOLD Instruments, Inc.
KOBOLD Instruments, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Steel - Stainless; (316-Ti SS, PVC, PP or PVDF)
Upper and Lower Housing Materials 316-Ti SS, PVC, PP or PVDF
View Details
D44 Welded Series #80 Flanged Diaphragm Seal - D442300UL5CS - Winters Instruments
Specs
Seal Design Welded Diaphragm
Diaphragm Material Other; (Tantalum)
Upper and Lower Housing Materials Teflon® Lined - 316 SS
View Details