Cornell Dubilier Aluminum Electrolytic Capacitor HVMLS601M150EA0A

Description
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
Request a Quote Datasheet
Description
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - HVMLS601M150EA0A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
HVMLS601M150EA0A
Aluminum Electrolytic Capacitor HVMLS601M150EA0A
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.

MLS Flatpack capacitors stand up while keeping a low profile
Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HVMLS601M150EA0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
HVMLS601M150EA0A
Capacitors - Aluminum Electrolytic Capacitors HVMLS601M150EA0A
CAP ALUM 600UF 20% 150V FLATPACK

CAP ALUM 600UF 20% 150V FLATPACK

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number HVMLS601M150EA0A HVMLS601M150EA0A
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 600 microF 600 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details