KNOWLES
HODVTEC-61242-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
HODVTEC-61242-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HODVTEC-61242-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
83 dB
Impedance
4 ohms
Size
3.94 inch (100 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
Nominal Power
60 watts
Sensitivity
89.6 dB
Resonance Frequency
30 Hz
View Details