OPW Engineered Systems High Performance Butterfly Valves

Description
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you can find it on our valve. Direct mount actuation Live loaded adjustable packing Uninterrupted gasket surface Available in different seat materials to 648° C One piece through shaft Welded disc pins Integrally cast disc stop A wide range of applications from vacuum to very high pressure service, and from low to very high temperature service Suitable for any severe process lines Excellent control characteristics that allow throttle control of flows Bubble-tight shut-off capability Optional "Blow-Out Proof Stem" per API 609 Bi-Directional Service
Description
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you can find it on our valve. Direct mount actuation Live loaded adjustable packing Uninterrupted gasket surface Available in different seat materials to 648° C One piece through shaft Welded disc pins Integrally cast disc stop A wide range of applications from vacuum to very high pressure service, and from low to very high temperature service Suitable for any severe process lines Excellent control characteristics that allow throttle control of flows Bubble-tight shut-off capability Optional "Blow-Out Proof Stem" per API 609 Bi-Directional Service

Suppliers

Company
Product
Description
Supplier Links
High Performance Butterfly Valves -  - OPW Engineered Systems
Lebanon, OH, USA
High Performance Butterfly Valves
High Performance Butterfly Valves
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you can find it on our valve. Direct mount actuation Live loaded adjustable packing Uninterrupted gasket surface Available in different seat materials to 648° C One piece through shaft Welded disc pins Integrally cast disc stop A wide range of applications from vacuum to very high pressure service, and from low to very high temperature service Suitable for any severe process lines Excellent control characteristics that allow throttle control of flows Bubble-tight shut-off capability Optional "Blow-Out Proof Stem" per API 609 Bi-Directional Service

High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you can find it on our valve.

  • Direct mount actuation
  • Live loaded adjustable packing
  • Uninterrupted gasket surface
  • Available in different seat materials to 648° C
  • One piece through shaft
  • Welded disc pins
  • Integrally cast disc stop
  • A wide range of applications from vacuum to very high pressure service, and from low to very high temperature service
  • Suitable for any severe process lines
  • Excellent control characteristics that allow throttle control of flows
  • Bubble-tight shut-off capability
  • Optional "Blow-Out Proof Stem" per API 609
  • Bi-Directional Service
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Name High Performance Butterfly Valves
Valve Type Metal Seated; Butterfly; Relief
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Powder Solids; Food Processing; Chemical
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 6.30 inch (160.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
855 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details