OK International Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal HCV-9CH0053S

Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 72AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
72AC8286
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal 72AC8286
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8286
Product Name Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details