OK International Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal HCV-8VG0053S

Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 55AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
55AC6835
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal 55AC6835
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA

TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA

Supplier's Site Datasheet
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 84AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
84AC7996
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal 84AC7996
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6835
Product Name Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024511 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty Cutting Tip - 1-101-2 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Cutting Tip
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1-1/2"
View Details
Multi-voltage Power Source - Origo™ Mig 4002c/6502c - ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details