OK International Vacuum Cups; Accessory Type Metcal HCTA-VC64-5

Description
VACUUM CUPS; Accessory Type:Vacuum Cup; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Size:1/4 " (6.4mm) RoHS Compliant: Yes
Description
VACUUM CUPS; Accessory Type:Vacuum Cup; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Size:1/4 " (6.4mm) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vacuum Cups, part of the Metcal accessory range, are designed specifically for use with the HCT-1000 Programmable Hand Held Convection Tool. These cups facilitate the easy removal and placement of SMT components during rework processes. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The size of the vacuum cup is 1/4" (6.4mm), making it suitable for a variety of applications within the MRS-1000A Series. This accessory enhances the functionality of the HCT-1000 tool, providing engineers with a reliable solution for component handling in their projects.

Datasheet Summary
Powered by GS/AI

The Vacuum Cups, part of the Metcal accessory range, are designed specifically for use with the HCT-1000 Programmable Hand Held Convection Tool. These cups facilitate the easy removal and placement of SMT components during rework processes. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The size of the vacuum cup is 1/4" (6.4mm), making it suitable for a variety of applications within the MRS-1000A Series. This accessory enhances the functionality of the HCT-1000 tool, providing engineers with a reliable solution for component handling in their projects.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups; Accessory Type Metcal - 52R7670 - Newark, An Avnet Company
Chicago, IL, United States
Vacuum Cups; Accessory Type Metcal
52R7670
Vacuum Cups; Accessory Type Metcal 52R7670
VACUUM CUPS; Accessory Type:Vacuum Cup; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Size:1/4 " (6.4mm) RoHS Compliant: Yes

VACUUM CUPS; Accessory Type:Vacuum Cup; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Size:1/4 " (6.4mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52R7670
Product Name Vacuum Cups; Accessory Type Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024541 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details