OK International Hot Air Convection Tool, 100V; Supply Voltage Vac Metcal HCT-900-10

Description
HOT AIR CONVECTION TOOL, 100V; Supply Voltage VAC:100V; Heat Temperature Max:932°F; Output Power:320W; Kit Contents:Hand Held Convection Tool; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
HOT AIR CONVECTION TOOL, 100V; Supply Voltage VAC:100V; Heat Temperature Max:932°F; Output Power:320W; Kit Contents:Hand Held Convection Tool; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Air Convection Tool, 100V; Supply Voltage Vac Metcal - 68K4192 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Convection Tool, 100V; Supply Voltage Vac Metcal
68K4192
Hot Air Convection Tool, 100V; Supply Voltage Vac Metcal 68K4192
HOT AIR CONVECTION TOOL, 100V; Supply Voltage VAC:100V; Heat Temperature Max:932°F; Output Power:320W; Kit Contents:Hand Held Convection Tool; Product Range:-; Plug Type:- RoHS Compliant: Yes

HOT AIR CONVECTION TOOL, 100V; Supply Voltage VAC:100V; Heat Temperature Max:932°F; Output Power:320W; Kit Contents:Hand Held Convection Tool; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K4192
Product Name Hot Air Convection Tool, 100V; Supply Voltage Vac Metcal
Output Power Capability 320W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719483 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details