Everett Charles Technologies Spring Loaded Probe, Waffle, 25A/33.53Mm; Connector Type Everett Charles Tech HCP-14H

Description
SPRING LOADED PROBE, WAFFLE, 25A/33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:25A; Overall Length:33.53mm; Spring Force Initial:24g; Product Range:HCP Series
Description
SPRING LOADED PROBE, WAFFLE, 25A/33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:25A; Overall Length:33.53mm; Spring Force Initial:24g; Product Range:HCP Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring Loaded Probe, Waffle, part number 78H4440, is designed for applications requiring a reliable electrical connection with a current rating of 25A. It features an overall length of 33.53mm and a centerline spacing of 4.75mm. The probe utilizes a stainless steel, silver-plated spring with a preload force of 24g and a recommended travel of 4.24mm. The mechanical life of the probe is rated for 250,000 cycles, ensuring durability in repeated use. The probe's plunger is made from heat-treated beryllium copper (BeCu) with a gold plating over hard nickel, while the barrel is constructed from phosphor bronze, also gold plated over silver. The operating temperature range is from -55°C to 150°C, making it suitable for various environmental conditions. The average probe resistance is 25mΩ, contributing to its efficiency in electrical applications. This product is part of the HCP series, which is known for its robust design and performance.

Datasheet Summary
Powered by GS/AI

The Spring Loaded Probe, Waffle, part number 78H4440, is designed for applications requiring a reliable electrical connection with a current rating of 25A. It features an overall length of 33.53mm and a centerline spacing of 4.75mm. The probe utilizes a stainless steel, silver-plated spring with a preload force of 24g and a recommended travel of 4.24mm. The mechanical life of the probe is rated for 250,000 cycles, ensuring durability in repeated use. The probe's plunger is made from heat-treated beryllium copper (BeCu) with a gold plating over hard nickel, while the barrel is constructed from phosphor bronze, also gold plated over silver. The operating temperature range is from -55°C to 150°C, making it suitable for various environmental conditions. The average probe resistance is 25mΩ, contributing to its efficiency in electrical applications. This product is part of the HCP series, which is known for its robust design and performance.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 25A/33.53Mm; Connector Type Everett Charles Tech - 78H4440 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 25A/33.53Mm; Connector Type Everett Charles Tech
78H4440
Spring Loaded Probe, Waffle, 25A/33.53Mm; Connector Type Everett Charles Tech 78H4440
SPRING LOADED PROBE, WAFFLE, 25A/33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:25A; Overall Length:33.53mm; Spring Force Initial:24g; Product Range:HCP Series

SPRING LOADED PROBE, WAFFLE, 25A/33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:25A; Overall Length:33.53mm; Spring Force Initial:24g; Product Range:HCP Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78H4440
Product Name Spring Loaded Probe, Waffle, 25A/33.53Mm; Connector Type Everett Charles Tech
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Barbed tubing connector - RTU-PK-2/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details