OK International OKi H-D25 Nozzle HCT 2.5 mm H-D25

Description
OKi Metcal HCT H-D25 Nozzle is a general purpose nozzle for the HCT-900 Hand Held Convection Tool. Chip and SOT, 2.5 mm.
Request a Quote
Description
OKi Metcal HCT H-D25 Nozzle is a general purpose nozzle for the HCT-900 Hand Held Convection Tool. Chip and SOT, 2.5 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi H-D25 Nozzle HCT 2.5 mm - H-D25 - Ellsworth Adhesives
Germantown, WI, USA
OKi H-D25 Nozzle HCT 2.5 mm
H-D25
OKi H-D25 Nozzle HCT 2.5 mm H-D25
OKi Metcal HCT H-D25 Nozzle is a general purpose nozzle for the HCT-900 Hand Held Convection Tool. Chip and SOT, 2.5 mm.

OKi Metcal HCT H-D25 Nozzle is a general purpose nozzle for the HCT-900 Hand Held Convection Tool. Chip and SOT, 2.5 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number H-D25
Product Name OKi H-D25 Nozzle HCT 2.5 mm
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details