KNOWLES
GR-33534-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
GR-33534-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
GR-33534-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Ningbo Best Group Co., Ltd.
SPL
91 dB
Nominal Power
0.2500 watts
Maximum Power
0.5000 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
75 dB
Resonance Frequency
280 Hz
View Details