KNOWLES
GD-33063-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
GD-33063-000
Description
Speakers & Transducers
Description
Speakers & Transducers
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
GD-33063-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
85 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Nominal Power
15 watts
Impedance
4 ohms
Sensitivity
98 dB
View Details