KNOWLES
GA38-31667-S29 -- MICROPHONES
Knowles
Microphones
GA38-31667-S29
Description
Microphones MICROPHONE
Description
Microphones MICROPHONE
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
GA38-31667-S29 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
14.13 mV/Pa (97390 mV/psi)
SN Ratio
69 dB
View Details
2 suppliers
Directivity
Omnidirectional
Frequency Response
50 to 10000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Thickness / Height
0.0630 inch (1.6 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers