KNOWLES
FTEC-30114-I04 -- MICROPHONES
Knowles
Microphones
FTEC-30114-I04
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
FTEC-30114-I04 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Directivity
Omnidirectional
Frequency Response
100 to 10000 Hz
Actual Size
0.3819 inch (9.7 mm)
View Details