KNOWLES ELECTRONICS, LLC.
FPC08057 -- RF DIRECTIONAL COUPLER
Knowles Electronics, LLC.
RF Directional Coupler
FPC08057
Description
RF Directional Coupler
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RF Directional Coupler
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Couplers |
RF Couplers |
|
Product Number
|
1761-FPC08057-ND |
FPC08057 |
|
Product Name
|
RF Directional Coupler |
RF Directional Coupler |
|
RF Coupler Type
|
Uni-Directional
|
Uni-Directional
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
3000.00 to 4000.00 MHz
Power
300.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 5-SMD Module
Frequency Range
20.00 to 1000.00 MHz
View Details
2 suppliers
RF Coupler Type
Uni-Directional
Frequency Range
2000.00 to 18000.00 MHz
Power
30.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
4 suppliers