KNOWLES ELECTRONICS, LLC.
FPC08056 -- RF DIRECTIONAL COUPLER
Knowles Electronics, LLC.
RF Directional Coupler
FPC08056
Description
RF Directional Coupler
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RF Directional Coupler
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Couplers |
RF Couplers |
|
Product Number
|
1761-FPC08056-ND |
FPC08056 |
|
Product Name
|
RF Directional Coupler |
RF Directional Coupler |
|
RF Coupler Type
|
Uni-Directional
|
Uni-Directional
|
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
RF Coupler Type
Uni-Directional
Frequency Range
400.00 to 6000.00 MHz
Power
50.00 watts
View Details
Crane Aerospace & Electronics
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; Surface Mount
Frequency Range
1500.00 to 2800.00 MHz
View Details
RF Coupler Type
Uni-Directional
Impedance
75 ohms
View Details