Knowles Audio Products - Microphones FI-23341-000

Description
MIC COND ANALOG OMNI -38.5DB
Description
MIC COND ANALOG OMNI -38.5DB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
FI-23341-000
Audio Products - Microphones FI-23341-000
MIC COND ANALOG OMNI -38.5DB

MIC COND ANALOG OMNI -38.5DB

Supplier's Site
Microphones - FI-23341-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FI-23341-000
Microphones FI-23341-000
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FI-23341-000 FI-23341-000
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details