Knowles Precision Devices Audio Products - Microphones FG38-30490-C36

Description
MIC COND ANALOG OMNI
Datasheet
Description
MIC COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FG38-30490-C36
MIC COND ANALOG OMNI

MIC COND ANALOG OMNI

Supplier's Site
Microphones - FG38-30490-C36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FG38-30490-C36
Microphones FG38-30490-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FG38-30490-C36 FG38-30490-C36
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details