Knowles Microphones FG-26108-C33

Description
Microphones Omni-Directional Microphone 1pc=2pcs
Datasheet
Description
Microphones Omni-Directional Microphone 1pc=2pcs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FG-26108-C33 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FG-26108-C33
Microphones FG-26108-C33
Microphones Omni-Directional Microphone 1pc=2pcs

Microphones Omni-Directional Microphone 1pc=2pcs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number FG-26108-C33
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details