Knowles Audio Products - Microphones FG-23824-C36

Description
MIC COND ANLG OMNI -55DB 0.101D
Datasheet
Description
MIC COND ANLG OMNI -55DB 0.101D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
FG-23824-C36
Audio Products - Microphones FG-23824-C36
MIC COND ANLG OMNI -55DB 0.101D

MIC COND ANLG OMNI -55DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FG-23824-C36
Microphones FG-23824-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FG-23824-C36 FG-23824-C36
Product Name Audio Products - Microphones Microphones
Impedance 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details