Knowles Microphones FG-23742-D36

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-63dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-63dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1068-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1068-ND
Microphones 423-1068-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-63dB ±3dB @ 74dB SPL) Wire Leads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-63dB ±3dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
FG-23742-D36
Microphones FG-23742-D36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Audio Products - Microphones - FG-23742-D36 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
FG-23742-D36
Audio Products - Microphones FG-23742-D36
MIC COND ANLG OMNI -63DB 0.101D

MIC COND ANLG OMNI -63DB 0.101D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1068-ND FG-23742-D36 FG-23742-D36
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details