Knowles Electronics, LLC. Microphones FG-23652-P16

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-FG-23652-P16-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
FG-23652-P16
Microphones FG-23652-P16
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Audio Products - Microphones - FG-23652-P16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
FG-23652-P16
Audio Products - Microphones FG-23652-P16
MIC COND ANLG OMNI -53DB 0.101D

MIC COND ANLG OMNI -53DB 0.101D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-FG-23652-P16-ND FG-23652-P16 FG-23652-P16
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details