Knowles Audio Products - Microphones FG-23652-D17

Description
MIC COND ANLG OMNI -53DB 0.101D
Datasheet
Description
MIC COND ANLG OMNI -53DB 0.101D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
FG-23652-D17
Audio Products - Microphones FG-23652-D17
MIC COND ANLG OMNI -53DB 0.101D

MIC COND ANLG OMNI -53DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FG-23652-D17
Microphones FG-23652-D17
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FG-23652-D17 FG-23652-D17
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details