Knowles Audio Products - Microphones FG-23329-D65

Description
MIC COND ANLG OMNI -53DB 0.101D
Datasheet
Description
MIC COND ANLG OMNI -53DB 0.101D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - FG-23329-D65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
FG-23329-D65
Audio Products - Microphones FG-23329-D65
MIC COND ANLG OMNI -53DB 0.101D

MIC COND ANLG OMNI -53DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FG-23329-D65
Microphones FG-23329-D65
Microphones FG-23329 Microphone; RFI Improved

Microphones FG-23329 Microphone; RFI Improved

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FG-23329-D65 FG-23329-D65
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details