Knowles Speakers & Transducers FFH-26857-I05

Description
Speakers & Transducers 5.09 X 2.80 X 2.59MM 96 SENS, 12N PORT
Datasheet
Description
Speakers & Transducers 5.09 X 2.80 X 2.59MM 96 SENS, 12N PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFH-26857-I05
Speakers & Transducers FFH-26857-I05
Speakers & Transducers 5.09 X 2.80 X 2.59MM 96 SENS, 12N PORT

Speakers & Transducers 5.09 X 2.80 X 2.59MM 96 SENS, 12N PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFH-26857-I05
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
BC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 96.2 dB
Resonance Frequency 1390 Hz
View Details
2 suppliers
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details