Knowles Speakers & Transducers FFH-26553-I05

Description
Speakers & Transducers RECEIVER
Datasheet
Description
Speakers & Transducers RECEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFH-26553-I05
Speakers & Transducers FFH-26553-I05
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFH-26553-I05
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
Speakers - PLS-65F25AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 121 Hz
View Details