Knowles Precision Devices Speakers & Transducers FFC-26853-I05

Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 99.5 SENS, 12N PORT
Datasheet
Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 99.5 SENS, 12N PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFC-26853-I05
Speakers & Transducers FFC-26853-I05
Speakers & Transducers 5.17 X 3.55 X 3.00MM 99.5 SENS, 12N PORT

Speakers & Transducers 5.17 X 3.55 X 3.00MM 99.5 SENS, 12N PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFC-26853-I05
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details