Knowles Speakers & Transducers FFC-26654-I02

Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT
Datasheet
Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFC-26654-I02
Speakers & Transducers FFC-26654-I02
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT

Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFC-26654-I02
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
TG Full range, 3.5
Specs
Nominal Power 10 watts
Sensitivity 84 dB
Resonance Frequency 105 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details