Knowles Speakers & Transducers FFC-26171-I02

Description
Speakers & Transducers RECEIVER
Datasheet
Description
Speakers & Transducers RECEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFC-26171-I02
Speakers & Transducers FFC-26171-I02
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFC-26171-I02
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PMT-40N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 235 Hz
View Details