Knowles Speakers & Transducers FFC-23981-I04

Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT
Datasheet
Description
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FFC-23981-I04
Speakers & Transducers FFC-23981-I04
Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT

Speakers & Transducers 5.17 X 3.55 X 3.00MM 100 SENS, 12C PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FFC-23981-I04
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details