Knowles Speakers & Transducers FEH-27318-I06

Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 12C PORT
Datasheet
Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 12C PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FEH-27318-I06
Speakers & Transducers FEH-27318-I06
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 12C PORT

Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 12C PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FEH-27318-I06
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
I SERIES Point Source 600 Loudspeakers - IP6-1152 - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details
Speakers - PLS-75N25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 99 Hz
View Details