Knowles Speakers & Transducers FEH-26796-I02

Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 9C PORT
Datasheet
Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 9C PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FEH-26796-I02
Speakers & Transducers FEH-26796-I02
Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 9C PORT

Speakers & Transducers 5.19 X 3.55 X 3.00MM 98 SENS, 9C PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FEH-26796-I02
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details