Cornell Dubilier Film Capacitors FCP0805C822J

Description
8200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C822J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805C822J-ND
Film Capacitors FCP0805C822J-ND
8200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

8200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0805C822J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805C822J
Capacitors - Film Capacitors FCP0805C822J
CAP FILM 8200PF 5% 16VDC 0805

CAP FILM 8200PF 5% 16VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP0805C822J-ND FCP0805C822J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers