Cornell Dubilier Film Paper Film Capacitors FCP0805C562J-J1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP0805C562J-J1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0805 case size and has a capacitance of 5600 pF with a tolerance of ±5%. It is rated for 16 Vdc operation, with a maximum dissipation factor of 0.6% at 1 kHz and an operating temperature range from −55 °C to +125 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish.

Datasheet Summary
Powered by GS/AI

The FCP0805C562J-J1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0805 case size and has a capacitance of 5600 pF with a tolerance of ±5%. It is rated for 16 Vdc operation, with a maximum dissipation factor of 0.6% at 1 kHz and an operating temperature range from −55 °C to +125 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP0805C562J-J1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP0805C562J-J1
Film Paper Film Capacitors FCP0805C562J-J1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors - FCP0805C562J-J1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805C562J-J1-ND
Film Capacitors FCP0805C562J-J1-ND
5600pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

5600pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP0805C562J-J1
Surface Mount Film Capacitors 0.0056µF 16V

Surface Mount Film Capacitors 0.0056µF 16V

Supplier's Site Datasheet
Capacitors - Film Capacitors FCP0805C562J-J1
CAP FILM 5600PF 5% 16VDC 0805

CAP FILM 5600PF 5% 16VDC 0805

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP0805C562J-J1 FCP0805C562J-J1-ND 2002-FCP0805C562J-J1 FCP0805C562J-J1
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers