The FCP0805C472J-J1 is a surface mount film capacitor in the 0805 case size, constructed with stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance across a wide temperature range. It has a capacitance of 4.7 nF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 ºC to +125 ºC. The capacitor exhibits a maximum dissipation factor of 0.6% at 1 kHz and 5 Vrms, and an insulation resistance of at least 3000 MΩ at 20 ºC. It is designed for reflow soldering and features lead-free Sn-Ag-Cu terminations. The device conforms to EIA 0805 dimensions and supports high-frequency applications in wireless and instrumentation systems.
4700pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.0047µF 16V
CAP FILM 4700PF 5% 16VDC 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805C472J-J1 | FCP0805C472J-J1-ND | 2002-FCP0805C472J-J1 | FCP0805C472J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |