The FCP0603C272J-K1 is a surface mount film capacitor made with stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications and reflow soldering. It has a capacitance of 2.7 nF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 °C to +125 °C. The capacitor measures 0603 case size (1.6 mm × 0.8 mm) and features lead-free Sn-Ag-Cu terminations. Dissipation factor is ≤0.6% at 1 kHz, and insulation resistance is ≥3000 MΩ at 20 °C after 60 seconds. Capacitance change over temperature is ≤±1.5% from -55 °C to 105 °C.
Surface Mount Film Capacitors 0.0027µF 16V
2700pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
2700pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
2700pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
CAP FILM 2700PF 5% 16VDC 0603
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C272J-K1 | 2002-FCP0603C272J-K1 | 338-FCP0603C272J-K1CT-ND | 338-FCP0603C272J-K1DKR-ND | FCP0603C272J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF |