Cornell Dubilier Film Paper Film Capacitors FCP0603C151J-K1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP0603C151J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for wireless and instrumentation applications requiring high capacitance density and stable performance at high frequencies. It conforms to the EIA 0603 case size and is terminated with lead-free Sn-Ag-Cu solder. The capacitor has a capacitance of 150 pF, a rated voltage of 16 Vdc, a capacitance tolerance of ±5%, a dissipation factor of 0.6% maximum at 1 kHz, and operates from -55 °C to +125 °C. Insulation resistance is 3000 MΩ minimum at 20 °C after 60 seconds with a 10 Vdc test voltage. Construction is suitable for reflow soldering.

Datasheet Summary
Powered by GS/AI

The FCP0603C151J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for wireless and instrumentation applications requiring high capacitance density and stable performance at high frequencies. It conforms to the EIA 0603 case size and is terminated with lead-free Sn-Ag-Cu solder. The capacitor has a capacitance of 150 pF, a rated voltage of 16 Vdc, a capacitance tolerance of ±5%, a dissipation factor of 0.6% maximum at 1 kHz, and operates from -55 °C to +125 °C. Insulation resistance is 3000 MΩ minimum at 20 °C after 60 seconds with a 10 Vdc test voltage. Construction is suitable for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP0603C151J-K1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP0603C151J-K1
Film Paper Film Capacitors FCP0603C151J-K1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors 2002-FCP0603C151J-K1
Surface Mount Film Capacitors 0.00015µF 16V

Surface Mount Film Capacitors 0.00015µF 16V

Supplier's Site Datasheet
Film Capacitors - FCP0603C151J-K1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0603C151J-K1-ND
Film Capacitors FCP0603C151J-K1-ND
150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors FCP0603C151J-K1
CAP FILM 150PF 5% 16VDC 0603

CAP FILM 150PF 5% 16VDC 0603

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP0603C151J-K1 2002-FCP0603C151J-K1 FCP0603C151J-K1-ND FCP0603C151J-K1
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details