The FCP0603C102J-K1 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications in wireless and instrumentation systems. It conforms to the EIA 0603 case size and is rated for 16 Vdc with a capacitance of 1000 pF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, exhibits a maximum dissipation factor of 0.6% at 1 kHz, and has an insulation resistance of at least 3000 MΩ at 20 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish, and it is suitable for reflow soldering.
1000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
Surface Mount Film Capacitors 0.001µF 16V
CAP FILM 1000PF 5% 16VDC 0603
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C102J-K1 | FCP0603C102J-K1-ND | 2002-FCP0603C102J-K1 | FCP0603C102J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |