Surface Mount Film Capacitors 0.0001µF 16V
100pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
CAP FILM 100PF 2% 16VDC 0603
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-FCP0603C101G-K1 | FCP0603C101G-K1-ND | FCP0603C101G-K1 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | |
| WVDC | 16 volts | 16 volts |