The FCN6040E105K-S is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 1.0 µF and a voltage rating of 250 Vdc, with a capacitance tolerance of ±10%. The component uses a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable performance across temperature and frequency. Its physical dimensions are 0.598 in (15.2 mm) in length, 0.394 in (10.0 mm) in width, and 0.201 in (5.1 mm) in height. It is rated for operation from -40°C to +85°C and supports reflow soldering with a maximum surface temperature of 230°C. The device is nonmagnetic and lead-free, with Sn-Ag-Cu terminations. It meets a 150% voltage withstand rating for 60 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature.
Surface Mount Film Capacitors 1µF 250V
1µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6039 (1510 Metric)
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN6040E105K-S | 2002-FCN6040E105K-S | FCN6040E105K-S-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |