The FCN3931G154J-U is a surface mount film capacitor with a non-inductive stacked metallized polyethylene naphthalate (PEN) construction, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.15 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. The case size is 3931 (0.386 in × 0.315 in or 9.8 mm × 8.0 mm) with a height of 0.181 in (4.6 mm). It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz. Terminations are lead-free with a Sn-Ag-Cu solder finish. The part is designed for reflow soldering and exhibits stable temperature and frequency characteristics.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3931G154J-U | 338-FCN3931G154J-UTR-ND | 2002-FCN3931G154J-U |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1500 microF |