The FCN3931E474K-U is a surface mount film capacitor from the FCN series, designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, offering low ESR and stable performance across temperature and frequency. The part is rated for 250 Vdc with a capacitance of 0.47 µF and ±10% tolerance. Its dimensions are 0.386 in (9.8 mm) in length, 0.315 in (8.0 mm) in width, and 0.209 in (5.3 mm) in height. The operating temperature range is -40 °C to +85 °C, and it withstands 150% of rated voltage for 60 seconds. The capacitor meets reflow soldering requirements and is nonmagnetic.
0.47µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3931 (9880 Metric)
Surface Mount Film Capacitors 0.47µF 250V
CAP FILM 0.47UF 10% 250VDC 3931
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3931E474K-U | FCN3931E474K-U-ND | 2002-FCN3931E474K-U | FCN3931E474K-U |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |