The FCN3931E394K-U is a surface mount film capacitor with a rated voltage of 250 Vdc and a capacitance of 0.39 µF, with a tolerance of ±10%. It has a case size of 3931 (0.386 × 0.315 in., 9.8 × 8.0 mm) and a height of 0.173 in. (4.4 mm). The capacitor uses a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable performance across temperature and frequency. It is designed for reflow soldering, with a maximum surface temperature of 230 °C, and meets a withstand voltage of 150% of rated voltage for 5 seconds. Operating temperature range is -40 °C to +85 °C. Insulation resistance is ≥3000 MΩ. The part is lead-free and nonmagnetic.
0.39µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3931 (9880 Metric)
Surface Mount Film Capacitors 0.39µF 250V
CAP FILM 0.39UF 10% 250VDC 3931
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3931E394K-U | FCN3931E394K-U-ND | 2002-FCN3931E394K-U | FCN3931E394K-U |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF |